The SN74ABT16543DGGR is a high-performance, high-quality integrated circuit (IC) product manufactured by Texas Instruments, a renowned global semiconductor company.
- Type: 16-bit (2 x 8) registered transceiver with 3-state outputs
- Technology: designed with the innovative BiCMOS technology
- Clock System: dual-clock system that allows for synchronous or asynchronous data transfer.
- Flip-Flops: two sets of eight D-type flip-flops, with separate input-enable (EAB or EBA) and clock (CLKAB or CLKBA) inputs.
- Operating Voltage: operates over a wide voltage range of 4.5V to 5.5V
- Operating Temperature: supports a wide operating temperature range of -40°C to 85°C
- Package: TSSOP (Thin Shrink Small Outline Package) with 56 pins
- Features: built-in power-up 3-state control circuit