The Kemet T520X477M006AE018 is a surface-mountable solid electrolytic capacitor from the T520 series, employing Polymer Hermetic Aluminum technology. This capacitor is designed for use in high-performance applications that demand stability and reliability.
Applications
- Power management systems
- Decoupling and filtering in high-frequency circuits
- Solid State Drives (SSDs)
- DC-DC converters
- High-performance computing
- Telecommunications equipment
Features
- Polymer Hermetic Aluminum construction
- Surface mount design (SMD)
- Low ESR (Equivalent Series Resistance)
- High ripple current handling capability
- High volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS Compliant
Benefits
- Enhanced circuit performance due to low ESR
- Extended operational life as a result of stable capacitance
- Reduced board space due to high volumetric efficiency
- Increased reliability in harsh environments because of robust hermetic seal
- Ease of assembly through standard surface mount techniques
- Environmentally friendly due to RoHS compliance
Additional Details
The T520X477M006AE018 features a capacitance of 470µF (microfarads) with a tolerance of ±20%. Its voltage rating is 6.3V (volts). Its notably low ESR contributes to its high-performance characteristics. The operating temperature range typically spans from -55°C to +125°C. The suffix 'AE018' often refers to specific packaging or performance characteristics; the official Kemet datasheet should be consulted for precise electrical characteristics, dimensions, and performance specifications. Polymer capacitors, like this one, provide improved performance compared to conventional electrolytic capacitors, especially in applications where ripple current and ESR are important. The low ESR minimizes heat generation within the capacitor, thus prolonging its lifespan and enhancing reliability. This series provides notable advantages for designs that require superior performance and longevity.