EN
  • EN
  • DE

SN74ABT16373ADLRG4

Part No SN74ABT16373ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 4.1ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1253088-SN74ABT16373ADLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16373
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT16373ADLRG4 CAD Model

Description

Overview of SN74ABT16373ADLRG4

The SN74ABT16373ADLRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This product is a 16-bit transparent D-type latch with 3-state outputs, belonging to the ABT family of devices known for their high drive and fast switching capabilities.

Key Features

  • Logic Type: 16-bit transparent D-type latches ensure that data flows smoothly from the input to the output when the latch enable (LE) signal is high, and data is retained when LE is low.
  • Output Type: 3-state outputs provide the ability to put the output pins in a high-impedance state, which is crucial for bus-oriented systems.
  • Operating Voltage: The device operates at a nominal voltage of 5V, making it compatible with TTL logic levels and suitable for interfacing with microprocessors and other logic devices.
  • High Drive: ABT series devices are known for their high drive capability, which allows them to drive heavy loads without significant signal degradation.
  • Fast Switching: Fast switching speeds make this latch suitable for high-speed data capture and storage applications.
  • Package: The device comes in a 48-pin SSOP (Shrink Small Outline Package) that is space-efficient and suitable for surface-mount technology (SMT).

Applications

The SN74ABT16373ADLRG4 is ideal for a wide range of applications that require high-speed, transparent data latching with the capability to tri-state the outputs. This includes:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74ABT16373ADLRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This makes it a trusted choice for critical and demanding applications where failure is not an option.

Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. TI also provides customer support and community forums for discussion and troubleshooting, ensuring that assistance is readily available for integrating the SN74ABT16373ADLRG4 into various applications.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4742 $52.1620
260+ $0.3891 $101.1660
400+ $0.3770 $150.8000
550+ $0.3648 $200.6400
710+ $0.3527 $250.4170
950+ $0.3162 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 811 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess