EN
  • EN
  • DE

SN74ABT162601DGGR

Part No SN74ABT162601DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Universal Bus Transceiver 18-Bit 56-TSSOP
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74ABT162601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3892-2, 296-3892-1, -296-3892-1-ND, 296-3892-6, -74ABT162601DGGRG4, -SN74ABT162601DGGR-NDR, -74ABT162601DGGRE4-NDR, 74ABT162601DGGRG4-ND, 74ABT162601DGGRE4-ND, 74ABT162601DGGRE4, -74ABT162601DGGRE4, -296-3892-1, -74ABT162601DGGRG4-NDR, 74ABT162601DGGRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896378-SN74ABT162601DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT162601DGGR CAD Model

Description

Product Overview: SN74ABT162601DGGR

The SN74ABT162601DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This device belongs to the ABT family of products, known for their fast and low-power operation, making them ideal for interfacing with bus speeds of up to 200MHz.

Key Features

  • Technology: The SN74ABT162601DGGR is built on BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to deliver high speed, low power consumption, and reduced noise levels.
  • Logic Type: This device is a 18-Bit Universal Bus Driver with 3-state outputs, providing versatile interfacing capabilities between data buses in a digital system.
  • Package: Housed in a 56-TSSOP (Thin Shrink Small Outline Package), this IC is suitable for surface-mounted design, offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with TTL logic levels, ensuring easy integration with existing digital systems.
  • Output Current: The SN74ABT162601DGGR can drive up to 48 mA of output current, providing robust signal transmission capabilities.

Applications

The versatility of the SN74ABT162601DGGR makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data transfer systems
  • Memory address and data multiplexing
  • Bus interface and extension
  • Signal buffering and strengthening
  • High-performance computing and networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ABT162601DGGR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity.

Environmental Compliance

Furthermore, the SN74ABT162601DGGR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain harmful materials, making it an environmentally friendly choice for electronics design.

With its superior performance, versatile functionality, and commitment to quality, the SN74ABT162601DGGR from Texas Instruments stands out as a top choice for designers and engineers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess