Product Overview: SN74ABT16245DLR
The SN74ABT16245DLR is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ABT family, which is known for its advanced biCMOS technology. It is a 16-bit bus transceiver with 3-state outputs, which makes it ideal for bidirectional communication between data buses.
Key Features
- Bus Transceiver Type: The SN74ABT16245DLR is designed to be a 16-bit transceiver, allowing for efficient data transfer in both directions.
- Technology: Utilizing advanced biCMOS technology, it offers a perfect balance between high-speed operation and low power consumption.
- Voltage Range: This device operates at a nominal voltage of 5V, with a wide range of 4.5V to 5.5V, providing stable performance across various power conditions.
- Drive Capability: It can drive up to 64mA on both the A and B ports, ensuring strong signal transmission over bus lines.
- Speed: The SN74ABT16245DLR offers fast data transfer rates, which is essential for high-speed applications.
- 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to be connected to the same bus without interference.
Applications
The versatility of the SN74ABT16245DLR makes it suitable for a wide range of applications. It is commonly used in:
- Memory switching in servers
- Communication between different logic levels
- Bus interface in microprocessor/microcontroller systems
- Data path management in high-speed modems and routers
Package and Quality
The SN74ABT16245DLR comes in a 48-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is designed to meet or exceed industry standards for performance and reliability.
Conclusion
Overall, the SN74ABT16245DLR from Texas Instruments is a robust, high-speed bus transceiver that provides reliable bidirectional data transfer, low power consumption, and high drive capability. Its advanced features and versatile applications make it a valuable component for any high-performance digital system.