EN
  • EN
  • DE
  • IT

SN74ABT125PWRG4

Part No SN74ABT125PWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1253068-SN74ABT125PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT125PWRG4 CAD Model

Description

Overview of SN74ABT125PWRG4 from Texas Instruments

The SN74ABT125PWRG4 is a high-performance, quadruple bus buffer gate manufactured by Texas Instruments. This device is designed to deliver both high speed and low power consumption, making it an ideal choice for interfacing with bus lines in a wide range of digital applications. It features four independent buffer gates with 3-state outputs, ensuring that it can be used in bus-oriented systems with great efficiency.

Key Features

  • Logic Type: The product operates as a quadruple non-inverting buffer/line driver with 3-state outputs.
  • Operating Voltage Range: It has a broad operating voltage range of 4.5 V to 5.5 V, making it compatible with typical 5V logic systems.
  • Output Drive Capability: SN74ABT125PWRG4 can deliver a strong output drive, with ±24-mA output current capability.
  • ICCT and IOFF Support: The device supports reduced supply current (ICCT) when the outputs are disabled and IOFF which prevents current leakage when it is powered down.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • Speed: The SN74ABT125PWRG4 is designed for speed, with a typical propagation delay time of 3.8 ns, ensuring high-speed data transmission.

Applications

The SN74ABT125PWRG4 is suitable for a variety of applications that require buffer or driver capabilities. It is commonly used in:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines
  • Switching networks

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT125PWRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. With its robust design and advanced manufacturing processes, this device ensures reliable performance even in challenging environments.

Ordering and Packaging

When ordering the SN74ABT125PWRG4, it is important to note the specific package type and quantity. The device is typically available in tape and reel packaging, facilitating easy integration into automated assembly processes. For detailed information on ordering options and packaging, it is recommended to consult the Texas Instruments datasheet and ordering information.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5262 $52.6200
235+ $0.4318 $101.4730
360+ $0.4183 $150.5880
495+ $0.4048 $200.3760
640+ $0.3913 $250.4320
860+ $0.3508 $301.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess