The SN7475N is a quintessential integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip is a 4-bit bistable latch, part of the 7400-series of TTL (Transistor-Transistor Logic) integrated circuits. Designed for a wide array of applications, the SN7475N has been a staple in digital electronics, offering a convenient solution for temporary data storage and state retention.
Key Features
- Logic Type: Bistable Latch / Flip-Flop
- Number of Circuits: 4-bit (comprising four individual latches)
- Output Current: Capable of sourcing or sinking up to 16 mA, allowing for direct drive of many output devices.
- Supply Voltage Range: Typically 4.75V to 5.25V, making it compatible with standard TTL power supplies.
- Propagation Delay Time: Fast switching speeds suitable for high-performance systems.
- Operating Temperature: Designed to operate over a wide temperature range, ensuring reliability in various environments.
Applications
The SN7475N is employed in various applications where temporary data storage or state retention is required. It is commonly used in:
- Digital computers for register storage
- Control systems as memory elements
- Industrial electronics for sequence control
- Communication systems for data buffering
Product Quality and Support
Texas Instruments is committed to delivering high-quality products, and the SN7475N is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. Customers can also rely on Texas Instruments’ comprehensive technical support for any questions or issues related to the use of SN7475N in their projects.
Ordering Information
The SN7475N is available in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product PCBs. For detailed ordering and product information, refer to the Texas Instruments website or contact an authorized distributor.