EN
  • EN
  • DE

SN7445N

Part No SN7445N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BCD/DEC DECODER/DRVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 40μA, 1.6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1099039-SN7445N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN7445N CAD Model

Description

The SN7445N from Texas Instruments is a vintage integrated circuit that has played a significant role in the development of digital electronics. This particular IC is a BCD-to-decimal decoder/driver, designed to interface between binary-coded decimal (BCD) systems and decimal-based displays or other output devices.

Key Features:

  • Logic Family: The SN7445N is part of the 7400 series of logic ICs, which are TTL (Transistor-Transistor Logic) devices. TTL logic is known for its speed and reliability, making it a staple in digital circuit design.
  • BCD-to-Decimal Decoding: This IC is capable of decoding a 4-bit BCD input into one of ten decimal outputs, making it ideal for driving numeric displays or interfacing with other decimal-oriented devices.
  • High Output Drive: The SN7445N features active-low outputs with a high drive capability, which is suitable for directly driving indicators or lamps.
  • Open-Collector Outputs: The open-collector configuration allows for the outputs to be wired together for multiple-digit displays, without the need for external diodes.
  • Voltage Range: It operates within a supply voltage range typically between 4.75V and 5.25V, which is standard for TTL devices.

Applications:

The SN7445N is commonly utilized in applications that require the conversion of digital codes to visual decimal readouts. Applications include:

  • Digital clocks and timers
  • Calculators
  • Numeric display panels
  • Instrumentation readouts

Legacy and Replacement:

As technology has evolved, the SN7445N and other TTL devices have largely been replaced by more modern, efficient, and versatile integrated circuits. However, the SN7445N remains an important part of the history of electronics, and is still used by hobbyists, educators, and in maintenance of vintage equipment. For new designs, it is recommended to consider contemporary alternatives that offer lower power consumption, higher integration, and broader functionality.

For additional information, datasheets, and support, please visit the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9534 $53.5806
21+ $4.8848 $102.5808
32+ $4.7322 $151.4304
44+ $4.5795 $201.4980
57+ $4.4269 $252.3333
76+ $3.9689 $301.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess