The SN74284N is a quintessential integrated circuit developed by Texas Instruments, renowned for its exceptional quality and performance in the electronics industry. This particular IC is a part of the 7400 series, which is a family of logic chips that have been widely used since their inception for a variety of digital applications. The SN74284N, in particular, is designed to offer reliable and efficient functionality within digital systems.
Key Features
- High-Speed Performance: The SN74284N is engineered to deliver fast and accurate logical operations, which is crucial for high-speed computing and digital processing tasks.
- Durable Construction: Manufactured with Texas Instruments' cutting-edge technology, this IC is built to last and withstand rigorous operational conditions, ensuring a long service life.
- Versatility: Its compatibility with other 7400 series logic chips allows for a wide range of applications and the ability to create complex logic circuits.
- Standardized Packaging: The SN74284N comes in a standard DIP (Dual In-line Package), which makes it easy to handle and integrate into various types of electronic assemblies.
Applications
The versatility of the SN74284N makes it suitable for a broad spectrum of digital applications. Some of the common uses include:
- Computational logic in CPUs and microprocessors
- Timing circuits and synchronization
- Data processing equipment
- Control systems for industrial automation
Technical Specifications
Parameter
Value
Logic Type
Logic IC
Supply Voltage
Typically 5V
Operating Temperature
0°C to 70°C
Package Type
DIP
Overall, the SN74284N from Texas Instruments stands as a testament to robust design and reliable performance. It is an essential component for electronic enthusiasts and professionals alike who seek quality and durability in their digital projects.