The SN74246N is a quintessential component manufactured by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit is part of the 7400 series, which is a family of logic ICs that have been widely used since their introduction.
Key Features
- Type: Buffer/Line Driver
- Number of Channels: 4
- Output Type: 3-State
- Supply Voltage: Typically 5V
- Operating Temperature: 0°C to 70°C
- Package: DIP (Dual In-line Package)
- Mounting Type: Through Hole
The SN74246N is specifically designed to interface between data buses and output indicators. It is a non-inverting buffer and line driver with 3-state outputs that can be used to drive bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected to a bus without conflicts.
Applications
Due to its robust design, the SN74246N is suitable for a wide range of applications. Some common uses include:
- Driving bus lines in computing systems
- Buffering memory address registers
- Interfacing between mismatched logic circuits
- General-purpose logic applications
- Industrial controls
The SN74246N is a testament to Texas Instruments' commitment to providing high-quality and durable electronic components. Its ability to function effectively under a standard range of temperatures and voltages makes it an excellent choice for both hobbyist and professional projects. Moreover, the DIP package ensures ease of use in prototyping and small-scale production.
For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet provided by Texas Instruments for the SN74246N.