The SN7422N is a robust, high-performance integrated circuit from Texas Instruments, designed to deliver reliable logic operations in a wide array of electronic applications. This particular chip is a part of the renowned 7400 series, which is known for its versatility and durability in digital circuit design.
Key Features
- Dual 4-Input NAND Gates: The SN7422N contains two independent 4-input NAND gates in a single package, allowing for compact and efficient design possibilities.
- Standard TTL Logic Levels: This device operates with standard TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a vast range of digital components and systems.
- Wide Operating Voltage Range: The SN7422N is designed to function over a broad voltage range, typically from 4.75V to 5.25V, providing flexibility in various power supply scenarios.
- High Current Output: The outputs can sink a high current, making the SN7422N suitable for driving multiple loads or interfacing with other logic families.
Applications
The SN7422N is an essential component in digital electronics, finding its place in applications such as:
- Logic function implementation
- Signal processing
- Computer systems
- Control systems
- Instrumentation
Quality and Reliability
As with all Texas Instruments products, the SN7422N is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability under various conditions, making it a trusted choice for critical and long-term applications.
Technical Specifications
Parameter
Value
Logic Type
NAND Gate
Number of Circuits
2
Inputs per Circuit
4
Output Current
-16mA
Voltage - Supply
4.75V to 5.25V
Operating Temperature
0°C to 70°C
For detailed information, datasheets, and technical support, visit the official Texas Instruments website or contact authorized distributors.