EN
  • EN
  • DE

SN74121NSRG4

Part No SN74121NSRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 14SOP  /  Monostable Multivibrator 45 ns 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45 ns
Current - Output High, Low 400µA, 16mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257206-SN74121NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74121NSRG4 CAD Model

Description

Texas Instruments presents the SN74121NSRG4, a monostable multivibrator featuring Schmitt-trigger inputs that allow it to be triggered from slower input rise and fall times across a wide range of input voltages. This integrated circuit is an essential component for applications requiring precise timing pulses and waveform generation.

Key Features

  • Monostable Multivibrator: The SN74121NSRG4 is designed to produce a stable output pulse over a wide range of pulse-widths with each input trigger.
  • Schmitt-Trigger Inputs: Enhanced triggering inputs allow the device to respond reliably to slower input transitions, providing greater flexibility in various applications.
  • Retriggerable Functionality: This device is capable of being retriggered by a new input pulse before the completion of the previous pulse, enabling complex pulse sequences.
  • Adjustable Pulse Duration: The output pulse duration can be adjusted by connecting an external resistor and capacitor, offering customization for specific timing requirements.
  • Voltage Range: It operates effectively over a wide range of supply voltages, making it versatile for multiple applications.
  • Output Drive Capability: The SN74121NSRG4 can source or sink currents, which is ideal for driving loads or for further signal processing.

Applications

The SN74121NSRG4 is suitable for a variety of applications including, but not limited to:

  • Timing circuits
  • Pulse shaping
  • Delayed timing functions
  • Waveform generation
  • Sequential logic operations

Quality and Reliability

As with all Texas Instruments products, the SN74121NSRG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is available in a 14-pin plastic package, which is designed for optimal thermal and electrical performance.

Support and Resources

Technical documentation, application notes, and design resources are available on the Texas Instruments website to assist with the integration of the SN74121NSRG4 into your projects. Texas Instruments also provides expert customer support to address any questions or concerns regarding their products.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess