EN
  • EN
  • DE

SN74107J

Part No SN74107J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Edge
RoHS Non-Compliant
Win Source Part Number 1032004-SN74107J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74107J CAD Model

Description

SN74107J Dual J-K Flip-Flops with Clear from Texas Instruments

The SN74107J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a variety of digital applications. This particular chip belongs to the 7400 series of logic ICs and features dual J-K flip-flops with clear functionality, making it an essential component for sequential logic circuits and memory storage operations.

Key Features

  • Dual J-K Flip-Flops: The SN74107J contains two independent J-K flip-flops, which can be used to store bits of information. Each flip-flop has separate J, K, Clock (CLK), and Clear (CLR) inputs.
  • Asynchronous Clear: The clear input allows for the flip-flops to be reset asynchronously, which is essential for initializing states or for emergency shutdown procedures.
  • Edge-Triggered Clock: The flip-flops are edge-triggered, responding to the rising edge of the clock input, which allows for precise control of the timing of the state changes.
  • Toggle Mode: When both J and K inputs are high, the flip-flop toggles on each clock pulse. This feature is particularly useful for implementing counters and dividers.
  • Direct Input: The direct set and clear inputs allow for immediate manipulation of the output without waiting for a clock transition, offering additional flexibility in control.

Applications

The versatility of the SN74107J makes it suitable for a wide range of applications, including:

  • Binary counters
  • Frequency dividers
  • Control systems
  • Memory registers
  • Data storage
  • Various timing circuits

Package and Quality

The SN74107J comes in a ceramic dual in-line package (CERDIP or CDIP), which provides excellent environmental and mechanical protection. The package is also conducive to reliable operation in extended temperature ranges, making it suitable for industrial-grade applications. As with all Texas Instruments products, this IC is manufactured to high standards, ensuring consistent performance and durability.

Whether you're designing complex digital systems or simply need a reliable flip-flop for your project, the SN74107J from Texas Instruments is an excellent choice that combines functionality with the assurance of quality from one of the industry's leading semiconductor manufacturers.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess