EN
  • EN
  • DE

NCP1053P136

Part No NCP1053P136
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG SW MONO OSC 400MA 7DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Topology Flyback
Frequency - Switching 136kHz
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1053
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647226-NCP1053P136
Ultra Librarian 3D Model Ultra Librarian NCP1053P136 CAD Model

Description

ON Semiconductor NCP1053P136 Monolithic High Voltage IC Switcher

The ON Semiconductor NCP1053P136 is a cutting-edge power management integrated circuit designed for high-performance applications that require efficient and reliable power conversion. This monolithic high-voltage IC combines a fixed-frequency current mode controller with a 700 V MOSFET, offering a compact solution for AC-DC power supplies.

Key Features

  • High Voltage Integration: The NCP1053P136 integrates a power MOSFET with a voltage rating of 700 V, making it suitable for handling high input voltage operations with ease.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, which simplifies the EMI filter design and ensures consistent performance.
  • Current Mode Control: Its current mode control provides excellent line and load regulation, along with inherent protection against short-circuit and overcurrent conditions.
  • Auto-Recovery Overload Protection: The IC offers auto-recovery overload protection, enhancing the safety and reliability of the power supply under abnormal conditions.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and helps in meeting regulatory standards without additional components or costs.
  • Internal Thermal Shutdown: An internal thermal shutdown feature protects the IC from overheating, thus prolonging its lifespan.

Applications

The NCP1053P136 is well-suited for a wide range of applications where efficient power conversion is critical. It is commonly used in:

  • AC-DC adapters for notebook computers
  • Offline battery chargers
  • Auxiliary power supplies for home appliances
  • Standby and auxiliary power supplies in various consumer and industrial electronics

Design Advantages

Designers will appreciate the NCP1053P136 for its ease of use and design flexibility. The integration of multiple functions into a single IC not only saves board space but also reduces the bill of materials. Its robust protection features and high voltage capability make it an excellent choice for creating reliable and durable power supplies.

With the ON Semiconductor NCP1053P136, engineers can design power systems that meet stringent efficiency requirements while minimizing the need for external components. This IC is a testament to ON Semiconductor's commitment to providing advanced solutions for energy-efficient power management.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess