EN
  • EN
  • DE

SN7403NS1

Part No SN7403NS1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094791-SN7403NS1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN7403NS1 CAD Model

Description

Product Overview: SN7403NS1 from Texas Instruments

The SN7403NS1 from Texas Instruments is a quintessential component in the realm of digital electronics. This integrated circuit is part of the 7400 series, which is renowned for its logic gates and versatility in various applications. The SN7403NS1 specifically is a quad 2-input NAND gate IC, which is fundamental in building digital systems. Each gate in the IC has two inputs that perform the NAND logic function, which is a combination of AND and NOT operations.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: Typically 4.75V to 5.25V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: The device is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Package: The SN7403NS1 is housed in a 14-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.
  • Output Current: It can sink or source up to 16 mA of output current, providing adequate drive capability for most applications.

Applications

The versatility of the SN7403NS1 makes it suitable for a wide array of applications. It is commonly used in digital circuits for implementing complex logic functions by combining multiple NAND gates. This includes applications such as:

  • Logic gate circuits
  • Control systems
  • Binary arithmetic systems
  • Alarm systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN7403NS1 is no exception. This IC undergoes rigorous testing to ensure it meets the high standards expected from a leading manufacturer in the electronics industry. Engineers and designers can trust the SN7403NS1 for their critical projects, knowing it delivers consistent performance backed by Texas Instruments' expertise.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess