EN
  • EN
  • DE

SN74LS137N

Part No SN74LS137N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-line to 8-line decoder / demultiplexer with address latches 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function Decoder, Demultiplexer, Latch
RoHS Non-Compliant
Win Source Part Number 1040480-SN74LS137N
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS137N CAD Model

Description

The SN74LS137N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 3-to-8 line decoder/demultiplexer with address latches, belonging to the 74LS family of logic ICs. It is specifically designed for applications requiring a combination of high-speed performance and low power consumption.

Features

  • Logic Family: 74LS
  • Function: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Output Lines: 8
  • Output Current: High/Low
  • Propagation Delay Time: Fast
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: PDIP-16

Applications

The SN74LS137N is versatile and can be used in a variety of digital applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computers and computer peripherals
  • Instrumentation and test equipment

Performance

The SN74LS137N is designed for high-speed operation while maintaining low power consumption. With a typical propagation delay time, this IC ensures quick and efficient decoding or demultiplexing of signals. Its robust design allows it to operate reliably within a wide range of temperatures, making it suitable for industrial applications.

Quality and Reliability

As with all Texas Instruments products, the SN74LS137N is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for reliability and performance in the most demanding conditions.

Conclusion

Whether you are designing a complex digital system or simply need a reliable decoder/demultiplexer, the SN74LS137N from Texas Instruments offers the performance, versatility, and reliability that engineers and designers require. Its standard PDIP-16 package makes it easy to integrate into a wide range of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess