Product Overview: SN7400NSRG4
The SN7400NSRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular chip belongs to the 7400 series of quadruple two-input positive NAND gates, which are fundamental components in digital electronics. The SN7400NSRG4 is designed to operate over a broad voltage range and offers a wide range of applications, making it an essential building block for digital systems.
Key Features
- Logic Type: Quadruple two-input positive NAND gates.
- Package: The device comes in a standard 14-pin plastic small-outline package, ensuring compatibility with a variety of PCB layouts and designs.
- Operating Voltage: Supports a wide operating voltage range from 4.75V to 5.25V, providing flexibility for different power requirements.
- Switching Characteristics: Fast switching speeds make the SN7400NSRG4 suitable for high-speed systems.
- Temperature Range: Designed to operate within a temperature range of 0°C to 70°C, ensuring stability and performance under varying environmental conditions.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, which allows for direct interfacing with other TTL logic families.
Applications
The SN7400NSRG4 is widely used in digital circuits where NAND gate logic is required. Its applications span across various domains such as:
- Computing systems
- Data processing equipment
- Control systems
- Communication devices
- Embedded systems
Quality and Support
As with all Texas Instruments products, the SN7400NSRG4 is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive datasheets, technical documentation, and application notes. Texas Instruments also provides customer service and design support to assist with integration and troubleshooting.
Note: It is important to consult the datasheet for the SN7400NSRG4 to fully understand its specifications and to ensure proper usage within your application.