EN
  • EN
  • DE

SN65MLVD082DGG

Part No SN65MLVD082DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 8 CHANNEL HALF DUPLEX M LVDS LINE TRANSCEIVERS | IC TXRX LVDS 8/8 HALF 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number SN65MLVD082
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1252977-SN65MLVD082DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65MLVD082DGG CAD Model

Description

Product Overview: SN65MLVD082DGG by Texas Instruments

The SN65MLVD082DGG is a robust and high-performance M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This particular device is part of TI's interface product line, which is renowned for its reliability and advanced technology in data communication systems. The SN65MLVD082DGG is specifically engineered to meet the demands of applications requiring high-speed data transfer over controlled impedance media of approximately 100 ohms.

Key Features

  • High-Speed Data Transmission: The SN65MLVD082DGG supports signaling rates up to 200 Mbps, which makes it an ideal choice for applications that require fast data transfer such as backplane communication, clock distribution, and digital media networks.
  • Robust Signaling: This transceiver utilizes low-voltage differential signaling to minimize electromagnetic interference (EMI) and crosstalk, thereby ensuring data integrity over longer distances and in noisy environments.
  • Half-Duplex Configuration: The device operates in a half-duplex mode, allowing bidirectional data flow on a single pair of wires, which simplifies PCB design and reduces cable costs.
  • Wide Operating Temperature Range: It is designed to perform reliably in a wide range of temperatures, from -40°C to 85°C, catering to industrial and automotive requirements.
  • Power Management: The SN65MLVD082DGG includes a low-power standby mode, which significantly reduces power consumption when the device is not actively transmitting data.
  • Package Type: The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to space-saving designs.

Applications

The versatility of the SN65MLVD082DGG makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunication infrastructure
  • Networking equipment such as switches and routers
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Backplane data communication systems

With its balanced combination of high-speed data transmission, robustness, and power efficiency, the SN65MLVD082DGG from Texas Instruments stands out as a reliable solution for designers looking to optimize their data communication systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2524 $57.7668
15+ $6.7712 $101.5680
23+ $6.5596 $150.8708
32+ $6.3480 $203.1360
41+ $6.1364 $251.5924
55+ $5.5016 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess