Product Overview: SN65MLVD080DGGR
The SN65MLVD080DGGR is a high-performance, 8-channel multipoint low-voltage differential (M-LVDS) transceiver designed by Texas Instruments. This device is specifically engineered to operate in multipoint bus transmission lines within industrial, automotive, and telecommunications applications. It is compliant with the TIA/EIA-899 standard for M-LVDS, ensuring reliable communication in multi-drop bus networks.
Key Features
- Interface Type: M-LVDS
- Number of Drivers/Receivers: 8/8
- Maximum Data Rate: 200 Mbps
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: TSSOP-56
- Signaling Rate: Up to 200 Mbps (100 MHz)
- ESD Protection: Exceeds 15 kV (HBM)
Performance and Applications
The SN65MLVD080DGGR is designed for environments requiring high-speed data transfer and robust noise immunity. With a signaling rate that can reach up to 200 Mbps, this transceiver is capable of handling demanding applications while maintaining signal integrity. The device's low-voltage differential signaling helps to minimize electromagnetic interference (EMI) and reduce power consumption.
Its robust ESD protection makes it suitable for use in harsh environments, and the wide operating temperature range ensures performance stability across different climates and conditions. The transceiver's small-footprint TSSOP-56 package allows for efficient use of PCB space, making it ideal for compact systems.
Typical applications for the SN65MLVD080DGGR include industrial control systems, automotive networks, base stations, and telecom infrastructure. Its ability to support multiple drivers and receivers on a single bus also makes it a great choice for backplane applications and clock distribution networks.
Quality and Reliability
As with all Texas Instruments products, the SN65MLVD080DGGR is manufactured to the highest quality standards. Customers can expect consistent performance and reliability from this transceiver, backed by Texas Instruments' reputation as a leading semiconductor provider.