EN
  • EN
  • DE
  • IT

SN65LVDT390PW

Part No SN65LVDT390PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS | IC DIFF LINE RECEIVER 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number SN65LVDT390
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1252960-SN65LVDT390PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDT390PW CAD Model

Description

The SN65LVDT390PW is a high-performance differential line receiver produced by Texas Instruments, renowned for its precision and reliability in digital signal processing. This integrated circuit is designed to operate with low-voltage differential signaling (LVDS) technology, which provides a robust data transmission solution with low power consumption and high noise immunity. The product is particularly suitable for applications requiring high-speed data transfer over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The SN65LVDT390PW is capable of handling significant data rates, making it an ideal choice for high-speed data communication in computing, networking, and telecommunications.
  • Low-Voltage Differential Signaling: Utilizing LVDS technology, this device maintains high-speed data integrity while minimizing electromagnetic interference (EMI), a critical feature for maintaining signal quality in densely packed electronic systems.
  • Wide Operating Range: The device supports a broad range of operating temperatures, ensuring reliable performance across various environmental conditions.
  • Compatibility: The SN65LVDT390PW is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS transmitters and other compliant devices.
  • Power Efficiency: With its low power consumption, the product is an excellent choice for energy-sensitive applications, contributing to overall system power savings.
  • Robust Packaging: The device is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint suitable for space-constrained applications.

Applications

The SN65LVDT390PW is versatile and can be employed in various applications, including:

  • High-speed data communications in computer networking and telecommunications
  • Data transmission in industrial control and automation systems
  • Video signal transmission for professional video editing and broadcasting
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Medical imaging and diagnostics equipment requiring high-speed data transfer

Conclusion

With its robust set of features, the SN65LVDT390PW from Texas Instruments stands out as a top-tier component for any design requiring reliable high-speed data transmission. Its adherence to LVDS standards and low power operation make it a sustainable and efficient choice for modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6451 $51.0961
27+ $3.8114 $102.9078
41+ $3.6923 $151.3843
56+ $3.5732 $200.0992
73+ $3.4541 $252.1493
97+ $3.0968 $300.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess