The SN65LVDT33PWR is a high-performance, innovative product from Texas Instruments, a renowned global semiconductor company.
- Description: Low-voltage differential signaling (LVDS) receiver and transmitter.
- Power Supply: Operates using a nominal power supply of 3.3V.
- Functionality: Designed to convert LVDS signal levels to LVTTL logic levels.
- Data Rates: Capable of supporting data rates up to 630 Mbps.
- Operating Temperature: Characterized for operation from -40°C to 85°C.
- Package: Comes in a TSSOP (Thin Shrink Small-Outline Package) package.
- Input: Features a differential input.
- Fail-Safe Feature: Has a fail-safe feature that ensures the output is high when the input is left open.
- Compliance: RoHS compliant and lead-free.