EN
  • EN
  • DE
  • IT

SN65LVDT250DBTR

Part No SN65LVDT250DBTR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 38TSSOP  /  Crosspoint Switch 1 x 4:4 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDT250
Other Names SN65LVDT250DBTRG4,SN65LVDT250DBTRG4
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256903-SN65LVDT250DBTR
Ultra Librarian 3D Model Ultra Librarian SN65LVDT250DBTR CAD Model

Description

The SN65LVDT250DBTR is a state-of-the-art differential line driver and receiver pair from Texas Instruments, designed to operate using low-voltage differential signaling (LVDS) technology. This product facilitates high-speed data transmission over twisted-pair cabling, commonly used in networking hardware and high-speed data interfaces.

Key Features

  • High Data Rate: Capable of operating at significant speeds, the SN65LVDT250DBTR supports data rates up to 400 Mbps, making it ideal for high-speed data transmission requirements.
  • Low-Voltage Operation: Utilizing LVDS technology, it operates at low voltages, which reduces power consumption and minimizes the emission of electromagnetic interference (EMI), enhancing signal integrity and system reliability.
  • Differential Signaling: The differential nature of the signaling allows for robust data transmission with reduced susceptibility to external noise, which is crucial for maintaining data integrity over long cable runs.
  • Wide Operating Temperature Range: It is designed to perform reliably in a variety of conditions with an operating temperature range from -40°C to +85°C, making it suitable for industrial applications.

Applications

The SN65LVDT250DBTR is versatile and can be used in a range of applications including, but not limited to:

  • High-speed data communication in networking equipment
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders and repeaters
  • Industrial control and automation systems

Product Specifications

The device is offered in a DBT package, which is a 38-pin SSOP (Shrink Small Outline Package) with a reduced body width for space-constrained applications. The SN65LVDT250DBTR is characterized for operation from a single 3.3V supply, which further simplifies system power supply design.

Availability

This product is widely available through Texas Instruments and authorized distributors. Its reliability and performance are backed by Texas Instruments' commitment to high-quality and innovation in the field of semiconductor design and manufacturing.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4861 $73.4583
5+ $20.0912 $100.4560
8+ $19.4633 $155.7064
11+ $18.8355 $207.1905
14+ $18.2076 $254.9064
19+ $16.3241 $310.1579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess