EN
  • EN
  • DE
  • IT

CRCW0805150KFKEA

Part No CRCW0805150KFKEA
Manufacturer Vishay
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309191-CRCW0805150KFKEA
Manufacturer Vishay
Category Thick Film Resistors - SMD
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 150 kOhms
Power Rating 125 mW (1/8 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Operating Temperature (Min) - 55 C
Operating Temperature (Max) + 155 C
Ultra Librarian 3D Model Ultra Librarian CRCW0805150KFKEA CAD Model

Description

  • Stability at different environmental conditions ΔR/R ≤ 1 % (1000 h rated power at 70 °C)
  • 2 mm pitch packaging option for 0603 size
  • AEC-Q200 qualified

You May Also Be Interested in

Royal Ohm
0402WGF180JTCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0603WAJ0333T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0010
Royal Ohm
0805W8J0332T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0023
Royal Ohm
0402WGJ0200TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 5% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0006
Panasonic
ERJ-3EKF6981V Panasonic Thick Film Resistors - SMD 0603 6.98Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0402WGF7500TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0006
Royal Ohm
1206W4F3743T5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0052
Royal Ohm
1206W4F140KT5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0050
Royal Ohm
0402WGF2004TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess