EN
  • EN
  • DE

SN65LVDT100D

Part No SN65LVDT100D
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Product Status Active
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LVDT100
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749379-SN65LVDT100D
Ultra Librarian 3D Model Ultra Librarian SN65LVDT100D CAD Model

Description

Product Overview: SN65LVDT100D by Texas Instruments

The SN65LVDT100D, designed and manufactured by Texas Instruments (TI), is a high-performance differential line receiver that operates using the Low-Voltage Differential Signaling (LVDS) technology. This product is part of TI's interface range and is specifically tailored for applications requiring high-speed data transmission over controlled impedance media of approximately 100 Ω. The SN65LVDT100D is capable of handling high-speed data transmission while minimizing the power consumption and electromagnetic interference (EMI), which is a common challenge in fast data rate communications.

Key Features

  • High Data Rates: The SN65LVDT100D is capable of supporting data rates up to 400 Mbps, making it suitable for demanding applications such as gigabit Ethernet, backplane data transfer, and high-speed video signaling.
  • Low-Voltage Operation: It operates at a supply voltage range of 3.0 V to 3.6 V, thus ensuring low power consumption.
  • Differential Signaling: LVDS technology provides excellent noise immunity and allows for long cable runs due to its differential signaling capability.
  • Robust Protection: The device includes fail-safe circuitry that ensures a high output state when inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.

Applications

The SN65LVDT100D is versatile and can be used in a variety of applications, including:

  • High-speed data communication networks
  • Point-to-point baseband data transmission
  • Backplane interfacing
  • Clock distribution networks
  • Telecommunications and networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDT100D is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Furthermore, TI provides comprehensive technical support and documentation, making integration of the SN65LVDT100D into your design project straightforward and efficient.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8095 $54.0475
12+ $8.8693 $106.4316
18+ $8.5921 $154.6578
25+ $8.3150 $207.8750
32+ $8.0378 $257.2096
42+ $7.2063 $302.6646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,089 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess