EN
  • EN
  • DE

AN-1302-A

Part No AN-1302-A
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 4.545"L X 2.578"W / Box Metal, Aluminum Natural Cover Included 4.545" L x 2.578" W (115.44mm x 65.48mm) X 1.185" (30.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN-A
Package Bulk
Container Type Box
Dimension 4.545" L x 2.578" W (115.44mm x 65.48mm)
Height 1.185" (30.10mm)
Area (L x W) 11.7in² (75cm²)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.130" (3.30mm)
Features Card Guides, PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 0.375 lb (170.1 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names 377-2391
Standard Package 1
Win Source Part Number 1045010-AN-1302-A
Ultra Librarian 3D Model Ultra Librarian AN-1302-A CAD Model

Description

The AN-A series enclosure from Bud Industries is designed for use in various electronic applications.

  • Material: High-quality aluminum
  • Features: Watertight design with card guides and PCB supports
  • Enclosure: AN-1302-A
  • Color: Natural
  • Package: Compact box
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 4.724"L X 4.055"W / Box Metal, Aluminum Natural End Panel(s) 4.724" L x 4.055" W (120.00mm x 103.00mm) X 2.087" (53.00mm)
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK SOLID / Metal, Aluminum Chassis, Enclosed 8.000" L x 8.300" W x 5.250" H (203.20mm x 210.82mm x 133.35mm) Black
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess