The SN65LVDS9637DR is a high-performance, dual differential line receiver from Texas Instruments, a renowned global semiconductor company.
- Series: SN65LVDS96xx series.
- Power Supply Voltage: Nominal power supply voltage of 3.3V.
- Data Rates: Supports data rates up to 400 Mbps.
- Fail-safe Feature: Ensures that the device's output is high when the inputs are left open, shorted, or terminated but not driven.
- Power-Down Mode: Reduces the current consumption to less than 1μA when both receiver inputs are left open or are inactive.
- Package: 8-pin SOIC package.
- Temperature Range: Extended industrial temperature range of -40°C to +85°C.
- Compliance: Meets or exceeds the requirements of the ANSI TIA/EIA-644-A standard.