EN
  • EN
  • DE

ATA6626C-PGQW-1

Part No ATA6626C-PGQW-1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Voltage - Supply 5V ~ 27V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number ATA6626
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 63451-ATA6626C-PGQW-1
Ultra Librarian 3D Model Ultra Librarian ATA6626C-PGQW-1 CAD Model

Description

Microchip Technology's ATA6626C-PGQW-1 LIN System Basis Chip

The ATA6626C-PGQW-1 is a high-performance System Basis Chip (SBC) from Microchip Technology, designed to cater to the robust requirements of automotive applications, particularly those involving Local Interconnect Network (LIN) communication interfaces. This integrated circuit is engineered to provide a seamless interface between the microcontroller and the physical LIN bus, ensuring reliable data transmission and reception in vehicular systems.

This SBC includes a voltage regulator, a LIN transceiver, and a watchdog timer, all of which are essential components for managing the power and data communication in complex automotive electronics. The voltage regulator is capable of delivering a stable output, which is critical for the microcontroller's operation, while the LIN transceiver ensures compliance with LIN specifications and robust data communication even in harsh automotive environments.

The ATA6626C-PGQW-1 stands out for its low-power consumption, making it an ideal choice for applications that require energy efficiency. Its power-saving modes, including Sleep and Standby, allow for reduced power usage when the LIN bus is inactive, thereby extending the life of the vehicle's battery.

This product is housed in a PG-QFN44-7 package, which is designed for space-constrained applications. The compact footprint of the ATA6626C-PGQW-1 makes it suitable for integration into various automotive modules, including body control modules, sensor interfaces, and gateway nodes.

Key features of the ATA6626C-PGQW-1 include:

  • Integrated LIN transceiver compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602
  • 5V voltage regulator with low drop-out performance
  • Programmable watchdog timer
  • Thermal protection and under-voltage detection
  • High ESD robustness for automotive applications

The ATA6626C-PGQW-1 is a testament to Microchip Technology's commitment to providing advanced solutions for the automotive industry. With its robust feature set and reliable performance, it is an excellent choice for developers looking to create sophisticated automotive systems that require efficient power management and dependable LIN communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess