Product SN65LVDS9637BDR is a high-quality, advanced differential line receiver from Texas Instruments, a renowned American technology company known for its semiconductor design and manufacturing.
- Supply Voltage Range: 3.0 to 3.6 Volts.
- Line Receivers: Two line receivers with differential inputs and 3-state outputs.
- Data Rates: Supports data rates up to 400 Mbps (mega bits per second).
- Power Consumption: Quiescent power dissipation of just 10 mW (milliwatts).
- Fail-safe Feature: Ensures the receiver output will be high when the input is left open.
- Package: 8-pin SOIC (Small Outline Integrated Circuit) package.
- Compliance: RoHS compliant.
- Operating Temperature Range: -40 to 85 degrees Celsius.