EN
  • EN
  • DE

SN65LVDS9637ADR

Part No SN65LVDS9637ADR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER, 2 FUNC, 2 RCVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670245-SN65LVDS9637ADR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9637ADR CAD Model

Description

The SN65LVDS9637ADR is a robust differential line receiver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to provide reliable, high-speed data transmission in demanding applications.

Key Features

  • High-Speed Data Transmission: With its ability to handle data rates up to 400 Mbps, the SN65LVDS9637ADR is ideal for applications that require fast and efficient data transfer.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this receiver is optimized for low-power applications, making it a suitable choice for portable and battery-powered devices.
  • Robust Differential Inputs: The differential inputs are designed to be tolerant to high common-mode voltages, providing excellent noise immunity and allowing for long cable runs without signal degradation.
  • Fail-Safe Feature: The receiver includes a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or idle, enhancing the reliability of the communication system.
  • Industrial Temperature Range: With an operational temperature range of -40°C to +85°C, the SN65LVDS9637ADR is suitable for deployment in industrial environments.

Applications

The SN65LVDS9637ADR is versatile and can be used in a variety of applications, including:

  • High-speed data communication in networking equipment
  • Telecommunications infrastructure
  • Computer peripherals and high-speed backplanes
  • Industrial control and automation systems
  • Automotive infotainment and advanced driver assistance systems (ADAS)

Package and Availability

The SN65LVDS9637ADR is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The product is distributed through Texas Instruments' extensive sales network and authorized distributors, ensuring global availability and support.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess