The SN65LVDS390PWR is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company.
- Power Supply: single 3.3V
- Data Rates: up to 630 Mbps
- Conversion: ability to convert low-voltage differential input signals into LVTTL (Low Voltage TTL) output signals
- Pinout: flow-through pinout for easy PCB layout
- EMI Performance: excellent electromagnetic interference (EMI) performance
- Package: TSSOP (Thin Shrink Small Outline Package) with 16 pins
- Operating Temperature: -40°C to 85°C
- Compliance: complies with the requirements of the RoHS (Restriction of Hazardous Substances) directive