Product Overview: SN65LVDS32ADR from Texas Instruments
The SN65LVDS32ADR is a high-performance differential line receiver designed by Texas Instruments to meet the rigorous demands of fast point-to-point data transmission systems. This device is part of TI's SN65 series, renowned for its robustness and ability to handle high-speed signals with precision. It operates with a single 3.3V supply and has a typical data signaling rate range of up to 400 Mbps, making it an ideal choice for applications that require fast and reliable data transfer.
Key Features
- High-Speed Data Transfer: Offers a signaling rate range up to 400 Mbps, suitable for rapid data communication.
- Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology for reduced power consumption and minimal electromagnetic interference (EMI).
- Interoperability: Compatible with TIA/EIA-644 LVDS standard, ensuring seamless integration into existing systems.
- Robust Design: Features fail-safe circuitry that ensures a high-impedance state in the receiver inputs when they are left open or undriven, enhancing system reliability.
- Wide Operating Temperature Range: Functions effectively across a broad temperature range from -40°C to +85°C, suitable for industrial applications.
- Power Dissipation: Exhibits low power dissipation, with 35 mW typical power consumption at 200 MHz.
Applications
The SN65LVDS32ADR is versatile and can be used in various high-speed data transmission applications. These include telecommunications, computing, networking, and industrial control systems where reliable and fast data transfer is crucial. Its robust performance also makes it suitable for use in harsh industrial environments.
Package and Quality
This device is available in a slim SOIC (Small Outline Integrated Circuit) package, with the "ADR" suffix indicating a 16-pin configuration. It is designed to meet or exceed the quality standards set by the industry, ensuring longevity and consistent performance.
Texas Instruments provides comprehensive technical support and documentation for the SN65LVDS32ADR, including datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively.