EN
  • EN
  • DE

SN65LVDS150PWG4

Part No SN65LVDS150PWG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series MuxIt™
Package Tube
Type PLL Frequency Multiplier
PLL Yes
Input LVDS
Output LVDS, LVTTL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number 65LVDS150
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1265374-SN65LVDS150PWG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS150PWG4 CAD Model

Description

The SN65LVDS150PWG4 is a high-performance, differential line driver and receiver pair designed and manufactured by Texas Instruments. This sophisticated device operates as a part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to achieve high-speed data transmission over copper printed circuit board traces and cables while minimizing noise and power consumption.

Key Features

  • High Data Rates: The SN65LVDS150PWG4 supports impressive signaling rates up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer.
  • Low Power Consumption: With its low-voltage design, the device ensures energy-efficient operation, which is critical for power-sensitive applications.
  • Differential Signaling: The differential nature of the LVDS technology allows for robust data transmission with reduced electromagnetic interference (EMI), providing a reliable communication channel even in noisy environments.
  • Interoperability: It is compatible with other LVDS, LVTTL, and CMOS technologies, offering flexibility in interfacing with different logic families.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for industrial applications.

Applications

The SN65LVDS150PWG4 is a versatile component that can be used in various high-speed data communication applications. It is particularly well-suited for digital copiers, telecommunications equipment, networking gear, and computer peripherals. Its robust design also makes it an ideal choice for automotive infotainment systems, where reliability and performance are paramount.

Package and Quality

Housed in a TSSOP (Thin Shrink Small Outline Package), the SN65LVDS150PWG4 offers a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess