EN
  • EN
  • DE

SN65LVDS125AEVM

Part No SN65LVDS125AEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS, Crosspoint Switch/Multiplexer
Utilized IC / Part SN65LVDS125A
Supplied Contents Board(s)
Base Product Number 65LVDS125
Other Names 296-18525R,-296-18525,-SN65LVDS125AEVMR,-296-18525,296-18525
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284386-SN65LVDS125AEVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS125AEVM CAD Model

Description

SN65LVDS125A Evaluation Module (EVM)

The SN65LVDS125A Evaluation Module (EVM) from Texas Instruments is a robust tool designed for engineers and developers to evaluate the performance and versatility of the SN65LVDS125A quadruple differential line receiver. This EVM serves as a comprehensive platform for testing the features and capabilities of the SN65LVDS125A device in a variety of applications.

Key Features of the SN65LVDS125AEVM:

  • Integrated SN65LVDS125A Device: At the heart of the EVM is the SN65LVDS125A, which is a quadruple differential line receiver that operates with a 3.3V supply and is capable of receiving low-voltage differential signaling (LVDS) signals.
  • High-Speed Data Transmission: The device is designed for high-speed data transmission over controlled impedance media of approximately 100 Ω. The transmission media may be printed circuit board traces, backplanes, or cables.
  • Flexible Connectivity: The EVM includes connectors and test points that facilitate easy connection to external test and application circuitry, making it simple to integrate into a variety of test environments.
  • Signal Integrity: The EVM is designed to showcase the excellent signal integrity and switching performance of the SN65LVDS125A, supporting data rates up to 400 Mbps.
  • On-Board Termination: The module provides on-board termination resistors to match the differential input impedance, thereby minimizing reflections and ensuring signal fidelity.
  • Power Supply Flexibility: The EVM can be powered through an external power supply, allowing users to test the device under different voltage conditions.

Applications:

The SN65LVDS125AEVM is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Computer peripherals
  • Industrial control and automation

With its comprehensive feature set and ease of use, the SN65LVDS125A Evaluation Module is an excellent resource for designers looking to explore the capabilities of LVDS technology in their next high-speed communication or data transfer project.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess