The SN65LVDS048ADR is a high-quality, highly reliable, and robust product from Texas Instruments, a global leader in semiconductor design and manufacturing.
- Technology: low-voltage differential signaling (LVDS)
- Features: four independent differential line drivers and receivers
- Speed: up to 400 Mbps
- Applications: networking equipment, telecommunications devices, and high-speed data storage systems.
- Power Supply: 3.3V
- Power consumption: 20 mW at maximum data rates
- Package: small-outline integrated circuit (SOIC)
- Fail-Safe feature: ensures a logic high receiver output when the receiver inputs are open or shorted.
- ESD Protection: built-in electrostatic discharge (ESD) protection