EN
  • EN
  • DE

SN65LVDM22DG4

Part No SN65LVDM22DG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC / Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 21mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM22
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260927-SN65LVDM22DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22DG4 CAD Model

Description

The SN65LVDM22DG4 is a robust, high-speed differential line driver and receiver pair from Texas Instruments, designed to meet the rigorous demands of fast point-to-point data transmission systems. This integrated circuit is part of TI's extensive line of signaling products tailored for the telecommunications, computing, and networking industries.

Key Features

  • High Data Rates: Supports signaling rates up to 200 Mbps, making it suitable for high-speed data transmission.
  • Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology to achieve high-speed data transfer with low power consumption and reduced electromagnetic interference (EMI).
  • Interoperability: Conforms to the TIA/EIA-644 LVDS Standard, ensuring compatibility with other standard LVDS products.
  • Robust Protection: Features bus-pin ESD protection exceeding 15 kV and integrated fail-safe circuitry that ensures a logic-high receiver output when the inputs are open or shorted.
  • Wide Operating Temperature Range: Functional across a broad temperature spectrum from -40°C to +85°C, suitable for industrial applications.

Applications

The SN65LVDM22DG4 is ideal for a variety of applications where high-speed differential signaling is required. These include:

  • Backplane interconnects
  • Cable data transmission
  • Clock distribution networks
  • Networking equipment and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDM22DG4 is no exception. Manufactured using advanced techniques and subjected to rigorous testing, this product is designed to deliver consistent performance and longevity in the most demanding environments.

Package and Supply

The device is offered in a SOIC-8 (D) package, providing a compact footprint for space-constrained applications. It operates from a single 3.3V supply, minimizing power requirements and simplifying power supply design.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess