EN
  • EN
  • DE

SN65LVDM051DRG4

Part No SN65LVDM051DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM051
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261353-SN65LVDM051DRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM051DRG4 CAD Model

Description

Product Overview: SN65LVDM051DRG4 by Texas Instruments

The SN65LVDM051DRG4 is a high-performance, low-voltage differential signaling (LVDS) device designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to facilitate fast and reliable point-to-point data transmission with minimal electromagnetic interference (EMI) and power consumption.

Key Features

  • High Data Rates: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low-Voltage Operation: It operates at a nominal 3.3V supply voltage, which helps in reducing power consumption and is ideal for battery-operated devices.
  • Differential Signaling: Differential data transmission ensures robustness against common-mode noise, thus enhancing data integrity over long cable distances.
  • Reduced EMI: Its low-voltage operation and differential signaling contribute to reduced electromagnetic interference, making it an excellent choice for noise-sensitive applications.
  • Interoperability: The SN65LVDM051DRG4 is compatible with TIA/EIA-644 LVDS standard, ensuring it can be used with a wide range of compliant devices.

Applications

The device is versatile and can be used in various applications, including:

  • High-speed data communications for networking and telecommunications.
  • Computer peripherals, such as printers and scanners.
  • Industrial control systems requiring fast and reliable data transfer.
  • Automotive infotainment and camera systems.
  • Backplane interconnects within servers and data storage units.

Package and Quality

The SN65LVDM051DRG4 comes in a compact SOIC-16 package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of temperature conditions. As with all Texas Instruments products, this device meets stringent quality standards, providing engineers with a dependable solution for their design requirements.

Overall, the SN65LVDM051DRG4 from Texas Instruments stands out as a robust and efficient solution for high-speed differential data transmission, combining performance with low power consumption and reduced EMI, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess