Product Overview: SN65LVDM051DR
The SN65LVDM051DR by Texas Instruments is a high-speed differential line driver and receiver pair designed for bidirectional signaling over low-voltage differential signaling (LVDS) buses. This robust device is engineered to provide reliable, high-performance data transmission with low power consumption, making it an ideal choice for a wide range of applications in computing, networking, and telecommunications.
Key Features
- High-Speed Data Transfer: The SN65LVDM051DR supports signaling rates up to 400 Mbps, allowing for rapid data transmission that is essential for modern high-speed communication protocols.
- Differential Signaling: Utilizing LVDS technology, the device achieves high noise immunity and low electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
- Low Power Consumption: Designed with energy efficiency in mind, the SN65LVDM051DR operates with a minimal power draw, reducing the overall power budget of the system.
- Wide Operating Temperature Range: The device is built to perform reliably across a broad temperature range from -40°C to +85°C, suitable for industrial and outdoor applications.
- Interoperability: It adheres to the TIA/EIA-644 LVDS standard, ensuring compatibility with other LVDS-compliant devices and simplifying integration into existing systems.
Applications
The versatility of the SN65LVDM051DR makes it applicable in various domains, including:
- High-speed data communication for networking equipment
- Point-to-point baseband data transmission
- Backplane interfaces and clock distribution networks
- Digital copiers, printers, and other office automation equipment
- Computer peripheral interfacing
Technical Specifications
The SN65LVDM051DR is offered in a compact SOIC-16 package and is characterized by the following technical specifications:
- Supply Voltage: 3.3V ± 0.3V
- Signaling Rate: Up to 400 Mbps
- Number of Drivers/Receivers: 2/2
- Operating Temperature Range: -40°C to +85°C
With these features and specifications, the SN65LVDM051DR stands out as a reliable and efficient solution for high-speed differential data transmission, ensuring both performance and quality for a diverse array of electronic systems.