EN
  • EN
  • DE

SN65LVDM050QDQ1

Part No SN65LVDM050QDQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM050
Other Names 2156-SN65LVDM050QDQ1,TEXTISSN65LVDM050QDQ1,296-15385-5,-296-15385-5,296-15385-5R,-296-15385-5,-296-15385-5R,-SN65LVDM050QDQ1R
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261085-SN65LVDM050QDQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDM050QDQ1 CAD Model

Description

Overview of SN65LVDM050QDQ1

The SN65LVDM050QDQ1 is a high-performance differential line driver and receiver pair designed by Texas Instruments, optimized for balanced transmission lines. This integrated circuit (IC) is part of the LVDM (Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates as high as 400 Mbps, making it an ideal choice for high-speed data transfer applications.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, ensuring rapid data transmission for time-sensitive applications.
  • Differential Signaling: LVDM technology allows for lower voltage swings and less electromagnetic interference, which is crucial for maintaining signal integrity over longer distances and in noisy environments.
  • Low Power Consumption: The SN65LVDM050QDQ1 is designed for low power operation, which helps to reduce overall power consumption in systems where it is deployed.
  • Robust Protection Features: The device includes protection against over-voltage and electrostatic discharge (ESD), enhancing its durability and reliability in harsh conditions.
  • Wide Operating Range: It operates over a broad temperature range, making it suitable for industrial applications.
  • Compatibility: The IC is compatible with the ANSI TIA/EIA-644 LVDM standard, ensuring interoperability with other standard-compliant devices.

Applications

The SN65LVDM050QDQ1 is highly versatile and can be used in various applications, including:

  • High-speed data transmission in computing and networking equipment.
  • Point-to-point baseband data transmission over controlled impedance media.
  • Backplane interconnects within telecom and datacom systems.
  • Cable extenders and repeaters.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDM050QDQ1 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure high performance and dependability. With its robust design and advanced features, the SN65LVDM050QDQ1 is a reliable choice for designers and engineers looking to incorporate high-speed differential signaling into their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess