EN
  • EN
  • DE

SN65LVCP418PAPT

Part No SN65LVCP418PAPT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH 4.25GBPS 64HTQFP / CML Repeater 3.3V 64-Pin HTQFP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Input CML
Output VML
Data Rate (Maximum) 4.25Gbps
Number of Channels 8
Delay Time 400ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 794844-SN65LVCP418PAPT
Popularity Medium
Supply and Demand Status Balance
Family Name SN65LVCP418
Introduction Date October 01, 2008
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVCP418PAPT CAD Model

Description

Product Overview: SN65LVCP418PAPT

The SN65LVCP418PAPT is a high-performance Signal Conditioning Retimer product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit is engineered to enhance signal integrity for high-speed data communication by retiming and conditioning data signals. It is an essential component for ensuring reliable data transmission in various applications, including networking, telecommunications, and high-speed data interfaces.

Key Features

  • High-Speed Performance: The SN65LVCP418PAPT operates at incredible speeds, making it suitable for applications that require fast data transfer rates.
  • Signal Retiming: It includes a retimer function that helps to clean up the jitter in data signals, ensuring the data integrity and reliability over long distances or through noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for reducing the overall power budget of the system.
  • Small Form Factor: The compact size of the SN65LVCP418PAPT allows for its integration into space-constrained designs without compromising performance.
  • Compatibility: This product is compatible with various data protocols and signaling standards, making it a versatile solution for many high-speed data applications.

Applications

The SN65LVCP418PAPT is ideal for use in a range of applications where data integrity and signal conditioning are paramount. These include:

  • Data centers and server farms
  • High-speed backplane and cable interconnects
  • Telecommunication infrastructure
  • Network routers and switches
  • Industrial control systems
  • High-definition video broadcasting and distribution

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVCP418PAPT is no exception. It is built to meet the rigorous standards expected of TI products, ensuring long-term performance and stability in demanding environments. With Texas Instruments' reputation, customers can trust the SN65LVCP418PAPT to deliver consistent and reliable operation in their high-speed data systems.

Overall, the SN65LVCP418PAPT from Texas Instruments is an excellent choice for any application requiring robust signal conditioning and retiming capabilities. Its combination of high-speed performance, low power consumption, and compact design make it an indispensable component for modern data communication systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
Lowest to $2.6898
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5112 $65.0224
4+ $26.6759 $106.7036
6+ $25.8423 $155.0538
8+ $25.0087 $200.0696
11+ $24.1750 $265.9250
14+ $21.6742 $303.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess