EN
  • EN
  • DE

SN65LVCP40RGZG4

Part No SN65LVCP40RGZG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 2CH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Product Status Active
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output VML
Data Rate (Max) 4Gbps
Delay Time 0.5ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number SN65L
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 838309-SN65LVCP40RGZG4
Ultra Librarian 3D Model Ultra Librarian SN65LVCP40RGZG4 CAD Model

Description

Product Overview: SN65LVCP40RGZG4 from Texas Instruments

The SN65LVCP40RGZG4 is a high-performance, dual-channel LVDS repeater designed by Texas Instruments to provide a reliable solution for extending the reach of high-speed data transmission. This integrated circuit is part of TI's interface family and is specifically tailored to enhance signal integrity in applications that demand low-voltage differential signaling technology.

Key Features

  • High-Speed Data Transmission: The SN65LVCP40RGZG4 is capable of operating at significant data rates, making it suitable for applications that require fast data transfer without compromising signal quality.
  • Dual-Channel Operation: With dual channels, this repeater can handle two separate streams of LVDS data, doubling the data handling capacity without the need for additional components.
  • Signal Conditioning: The device includes features such as equalization, de-emphasis, and signal conditioning to enhance the integrity of the transmitted data over long cables or problematic transmission media.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN65LVCP40RGZG4 maintains low power dissipation, which is crucial for minimizing heat generation and energy costs in high-speed systems.
  • Robust ESD Protection: The repeater comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The versatility of the SN65LVCP40RGZG4 makes it an ideal choice for a wide array of applications. It is commonly used in:

  • High-speed data communication systems
  • Telecommunications and networking equipment
  • Video transmission and digital signage
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

Package and Quality

Packaged in a 48-VQFN (RGZ) package, the SN65LVCP40RGZG4 is designed for surface mount technology, enabling compact and reliable integration into various electronic systems. Texas Instruments ensures high-quality standards, and the device is compliant with the RoHS directive, making it environmentally friendly and suitable for use in global markets.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess