EN
  • EN
  • DE

SN65LVCP22D

Part No SN65LVCP22D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2 X 2 1000 MBPS LVDS CROSSPOINT SWITCH | IC LVDS CROSS PT SWITCH 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 65LVCP22
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1252834-SN65LVCP22D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVCP22D CAD Model

Description

The SN65LVCP22D from Texas Instruments is a high-performance dual channel Low-Voltage Differential Signaling (LVDS) repeater designed to manage LVDS signals across extended distances and through challenging noise environments. This device is particularly suitable for applications requiring high data rates and minimal signal degradation over long cable runs or printed circuit board traces.

Key Features:

  • High Data Rate: Supports signaling rates up to 2.5 Gbps, making it ideal for high-speed data transfer applications.
  • Dual Channel: Two LVDS channels enable simultaneous bidirectional data transfer, increasing system throughput and efficiency.
  • Signal Conditioning: Incorporates signal conditioning features that enhance signal integrity, such as input equalization and output de-emphasis, to combat the effects of inter-symbol interference (ISI).
  • Power Efficiency: Operates with a minimal power supply voltage of 3.3V, contributing to overall system power efficiency.
  • Extended Temperature Range: Designed to operate reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.
  • Robust ESD Protection: Features robust electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity issues found in industrial settings.

Applications:

The SN65LVCP22D is versatile and can be used in a variety of applications, including:

  • High-speed data communications and telecommunications
  • Networking equipment such as switches and routers
  • Computer peripherals and high-speed interconnects
  • Industrial control systems requiring robust data transmission
  • Video displays and imaging systems

Package and Quality:

The device is available in a compact SOIC-8 (D) package, providing a space-saving solution for densely populated circuit boards. Texas Instruments is known for its commitment to quality, and the SN65LVCP22D is no exception, ensuring reliable performance for critical applications.

With its combination of high-speed capabilities, signal integrity enhancement features, and robust protection mechanisms, the SN65LVCP22D from Texas Instruments stands out as a superior choice for designers looking to optimize their high-speed signal transmission requirements.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5516 $52.8612
17+ $6.1962 $105.3354
25+ $6.0025 $150.0625
35+ $5.8089 $203.3115
45+ $5.6153 $252.6885
60+ $5.0344 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,908 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess