EN
  • EN
  • DE

SN65LV1224DBR

Part No SN65LV1224DBR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 107303-SN65LV1224DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1224DBR CAD Model

Description

The SN65LV1224DBR is a high-performance integrated circuit (IC) from Texas Instruments, a global semiconductor design and manufacturing company renowned for its robust and reliable products.

  • Type: 3.3-V asynchronous FIFO memory with bus-compatible parallel I/Os
  • Storage Capacity: 131,072 x 18 bits
  • Frequency: Up to 100 MHz
  • Features: Flexible control interface, read and write enable controls, output enable control
  • Power Consumption: Low-power
  • Nominal Voltage: 3.3V
  • Package: Compact 48-pin SSOP (Shrink Small-Outline Package)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9898 $59.9694
7+ $16.4019 $114.8133
10+ $15.8894 $158.8940
14+ $15.3768 $215.2752
17+ $14.8643 $252.6931
23+ $13.3266 $306.5118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess