The SMBYW02-200-BOS is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic circuits, providing robust performance and reliability. The SMBYW02-200-BOS is part of STMicroelectronics' Schottky rectifier diode series, which are known for their low forward voltage drop and high efficiency.
Key Features
- High Surge Capability: The device is capable of handling high surge currents, making it suitable for applications that experience transient over-voltages, ensuring the protection and longevity of the electronic components.
- Low Power Loss: With its Schottky barrier technology, the SMBYW02-200-BOS ensures low power loss during operation, which translates into higher efficiency and reduced thermal stress on the system.
- High Junction Temperature: The device can operate at high temperatures, making it ideal for use in environments where thermal conditions are a concern.
- Surface Mount Package: Its surface-mount package allows for compact PCB design and is compatible with automated assembly processes, reducing manufacturing time and costs.
Applications
The SMBYW02-200-BOS is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
DO-214AA (SMB)
Repetitive Peak Reverse Voltage (V<sub>RRM)
200 V
Average Forward Current (I<sub>F(AV))
2 A
Forward Voltage Drop (V<sub>F)
Typically 0.85 V
Operating Junction Temperature (T<sub>j)
-40°C to +150°C
Overall, the SMBYW02-200-BOS from STMicroelectronics is a robust and reliable component that offers superior performance for a wide range of electronic applications, ensuring efficiency and durability in even the most challenging conditions.