EN
  • EN
  • DE

SN65LV1224BRHBRG4

Part No SN65LV1224BRHBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 32-VQFN / 660Mbps Deserializer 1 Input 10 Output 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 65LV1224
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260984-SN65LV1224BRHBRG4
Ultra Librarian 3D Model Ultra Librarian SN65LV1224BRHBRG4 CAD Model

Description

The SN65LV1224BRHBRG4 is a state-of-the-art serializer/deserializer (SerDes) component manufactured by Texas Instruments, a leader in the semiconductor industry. This high-speed integrated circuit is designed to facilitate the reliable transmission of high-speed data over long distances or through noisy environments, making it an essential component in digital communication systems.

Key Features

  • High-Speed Data Transmission: The SN65LV1224BRHBRG4 is capable of handling data rates up to 622 Mbps, which is suitable for a wide range of high-speed data communication applications.
  • Low-Voltage Operation: Operating at a low voltage range, this device is optimized for low-power consumption, which is crucial for battery-powered or energy-efficient systems.
  • Robust Error Handling: It comes with built-in error detection and handling mechanisms, ensuring data integrity during transmission.
  • Flexible Interface: The device supports a variety of interfaces, making it compatible with numerous communication standards and protocols.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 85°C, the SN65LV1224BRHBRG4 is suitable for industrial applications that may be exposed to extreme conditions.

Applications

The SN65LV1224BRHBRG4 is versatile and can be used in various applications such as:

  • Telecommunication infrastructure
  • Data center networking equipment
  • High-definition video transmission systems
  • Automotive camera and sensor systems
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LV1224BRHBRG4 is no exception. It is manufactured using the latest semiconductor technologies and undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Whether you're designing a complex telecommunications system or a simple data link, the SN65LV1224BRHBRG4 from Texas Instruments is a reliable choice for your SerDes needs.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1706 $50.8530
12+ $8.3452 $100.1424
19+ $8.0844 $153.6036
26+ $7.8236 $203.4136
34+ $7.5628 $257.1352
45+ $6.7804 $305.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,541 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess