EN
  • EN
  • DE

SN65LV1224B

Part No SN65LV1224B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252827-SN65LV1224B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1224B CAD Model

Description

The SN65LV1224B is a high-performance Serializer/Deserializer (SerDes) product from Texas Instruments, designed to meet the needs of high-speed data communication in a variety of systems. This device is part of TI's interface portfolio and is specifically engineered to facilitate the transfer of digital data over a differential line, which can significantly improve noise immunity and reduce electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN65LV1224B is capable of supporting data rates up to 622 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology for low power consumption and reduced noise generation.
  • Integrated Clock Recovery: The built-in clock data recovery circuit on the receiver helps maintain signal integrity without the need for a separate clock signal.
  • Robust Signal Integrity: Features like controlled edge rates and on-chip termination resistors contribute to a robust signal integrity, even over long cable distances.

Applications

The SN65LV1224B is ideal for a variety of applications where high-speed data transmission is crucial. This includes:

  • Telecommunication Infrastructure
  • Data Acquisition Systems
  • Professional Video Equipment
  • High-speed Data I/O Interfaces
  • Automotive Infotainment and Camera Systems

Quality and Reliability

As with all Texas Instruments products, the SN65LV1224B is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is available in a compact, surface-mount package that is RoHS compliant and designed for easy integration into a wide range of hardware designs.

Support and Resources

Designers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design tools. TI's customer support and engineering communities are also available to provide guidance and answer questions related to the SN65LV1224B SerDes product.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess