The SN65LBC180N is a robust, differential bus transceiver component designed and manufactured by Texas Instruments. This integrated circuit is part of Texas Instruments' industry-leading interface solutions, specifically tailored for balanced transmission lines and optimized for signaling rates up to 30 Mbps.
Key Features
- High-Speed Operation: Capable of handling signaling rates up to 30 Mbps, making it suitable for high-speed data transmission applications.
- Differential Bus Transceiver: Utilizes a differential line to minimize the effects of electromagnetic interference (EMI), ensuring reliable communication even in electrically noisy environments.
- Low Power Consumption: Designed with energy efficiency in mind, the SN65LBC180N operates with a very low supply current, contributing to power conservation in system designs.
- Wide Operating Temperature Range: Guaranteed performance across a broad temperature range from -40°C to 85°C, making it ideal for industrial applications.
- Robust Protection Features: Includes thermal shutdown protection and driver output short-circuit protection, enhancing the reliability of the device in adverse conditions.
- Pin-Compatible with Multiple Devices: Offers design flexibility by being interchangeable with several other transceiver products, simplifying upgrades and system modifications.
Applications
The SN65LBC180N is versatile and can be used in a variety of applications, including:
- Industrial Control Networks
- Telecommunications Equipment
- Networked Security Systems
- Building Automation
- Data Acquisition Systems
Technical Specifications
| Parameter |
Value |
| Signaling Rate |
Up to 30 Mbps |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to 85°C |
| Package |
DIP (Dual In-line Package) |
With its combination of speed, reliability, and power efficiency, the SN65LBC180N from Texas Instruments stands out as a superior choice for designers and engineers looking to implement a dependable communication interface in their systems.