EN
  • EN
  • DE

SN65HVS880PWPR

Part No SN65HVS880PWPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP / 1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Function Serializer
Data Rate 1Mbps
Input Type Serial
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Voltage - Supply 18V ~ 30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number 65HVS880
Other Names SN65HVS880PWPRG4,296-49864-1,296-49864-2,SN65HVS880PWPRG4,296-49864-6,SN65HVS880PWPR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260991-SN65HVS880PWPR
Ultra Librarian 3D Model Ultra Librarian SN65HVS880PWPR CAD Model

Description

Introducing the SN65HVS880PWPR from Texas Instruments

The SN65HVS880PWPR is a robust, high-performance 8-channel digital-input serializer designed by Texas Instruments to cater to industrial applications requiring a direct interface to high-voltage signals. This integrated circuit (IC) is part of TI's extensive interface portfolio and is specifically engineered to convert eight parallel digital input signals into a single serial output data stream.

The versatility of the SN65HVS880PWPR makes it an ideal choice for a variety of industrial control and automation systems, including programmable logic controllers (PLCs), distributed control systems (DCS), and other applications that require high-voltage signal processing. Its ability to handle input voltages ranging from 10V to 34V allows for direct interfacing with industrial sensors and actuators, eliminating the need for additional level shifters or converters.

One of the key features of this product is its enhanced robustness against electrical noise and transients, which is critical in harsh industrial environments. The SN65HVS880PWPR boasts an impressive 2kV ESD protection, ensuring reliable performance and longevity of the device even under challenging conditions. Furthermore, the IC's wide operating temperature range of -40°C to +125°C ensures that it can function effectively in extreme thermal environments.

The serializer's compact TSSOP-16 (Thin Shrink Small Outline Package) form factor allows for a small footprint on the PCB, making it suitable for space-constrained applications. Additionally, the SN65HVS880PWPR features an SPI-compatible serial interface, which simplifies the connection to microcontrollers or digital processors, streamlining the communication and data acquisition process.

With its integrated 5V LDO (Low Drop-Out) regulator, the SN65HVS880PWPR provides a stable power supply for the internal logic, further simplifying the design and reducing external component count. The device also incorporates diagnostic capabilities, including open-wire detection, which can alert the system to potential issues with sensor connections, enhancing system reliability and safety.

In summary, the SN65HVS880PWPR from Texas Instruments is a highly reliable, functionally rich, and easy-to-use solution for interfacing high-voltage signals in industrial applications. Its integration of protection features, diagnostic functions, and a user-friendly interface makes it a top choice for designers looking to enhance their system's performance and robustness.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2150 $52.1500
24+ $4.2790 $102.6960
37+ $4.1453 $153.3761
50+ $4.0116 $200.5800
65+ $3.8779 $252.0635
87+ $3.4767 $302.4729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess