The SN65HVD72DRBT is a versatile and robust RS-485 transceiver module from Texas Instruments, designed to facilitate reliable communication in harsh industrial environments. This transceiver is part of the SN65HVD72 series, which is renowned for its exceptional signal integrity and noise immunity.
Key Features
- Bus-Pin ESD Protection: With an Electrostatic Discharge (ESD) protection exceeding 16 kV on the bus pins, the SN65HVD72DRBT ensures high reliability and longevity even in the most challenging conditions.
- Wide Supply Range: It operates over a wide supply voltage range from 3.3V to 5V, making it suitable for a variety of systems and applications.
- Half-Duplex Communication: Designed for half-duplex communication, this transceiver supports data transmission rates up to 20 Mbps, ensuring efficient data exchange across networks.
- Low Power Consumption: The device features a low-power consumption mode, which is critical for energy-saving in battery-powered applications.
- Thermal Shutdown Protection: With built-in thermal shutdown protection, the SN65HVD72DRBT prevents overheating, thus enhancing system safety and reliability.
Applications
The SN65HVD72DRBT is ideal for a broad range of applications that require robust data communication. These include, but are not limited to:
- Industrial control systems
- Building automation
- Networked security systems
- Factory automation
Product Specifications
| Parameter |
Value |
| IC Type |
RS-485 Transceiver |
| Data Rate |
Up to 20 Mbps |
| Supply Voltage |
3.3V to 5V |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
SON-8 |
| ESD Protection |
>16 kV (HBM) |
With its robust design and superior performance, the SN65HVD72DRBT from Texas Instruments stands as a reliable solution for professionals seeking to implement RS-485 communication in their projects.