EN
  • EN
  • DE

SN65HVD72DRBR

Part No SN65HVD72DRBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Family Name 65HVD72
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40520-1, 296-40520-2, SN65HVD72DRBR-ND, -296-40520-1-ND, 296-40520-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844029-SN65HVD72DRBR
Ultra Librarian 3D Model Ultra Librarian SN65HVD72DRBR CAD Model

Description

Introducing the SN65HVD72DRBR from Texas Instruments

The SN65HVD72DRBR is a robust and reliable transceiver module from Texas Instruments, designed to facilitate high-speed, bidirectional data communication on a single twisted-pair network. This device is a part of the industry-leading SN65HVD7x series, which operates with the RS-485 and RS-422 communication standards. It is specifically engineered to withstand the harsh conditions of industrial environments while providing precise and efficient data transmission.

Key Features

  • Wide Supply Range: The SN65HVD72DRBR operates over a broad supply voltage range from 3.3V to 5V, making it versatile for various system designs.
  • High Data Rate: This transceiver supports data rates up to 20 Mbps, allowing for swift data exchange which is essential for time-critical applications.
  • Extended Temperature Range: It is designed to perform in extreme temperatures, ranging from -40°C to +125°C, ensuring reliability in various operating conditions.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection exceeding IEC 61000-4-2 (Level 4), it guards against unexpected voltage spikes that can occur in industrial settings.
  • Differential Output Exceeding 247 mV: The device ensures a strong signal with a differential output that exceeds 247 mV into a 54 Ω load, which helps maintain signal integrity over long cable runs.
  • Failsafe Receiver: The failsafe receiver remains in a high state if the bus is open or shorted, or if it is idle (no signal present), enhancing data communication reliability.
  • Low Power Consumption: Its low power consumption makes it suitable for power-sensitive applications.

Applications

The SN65HVD72DRBR is ideal for a wide range of applications in various fields, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Factory automation
  • Telecommunications equipment

With its small footprint, the SN65HVD72DRBR comes in a compact SON-8 package, making it an excellent choice for space-constrained applications. Its integrated features and robust design ensure that it is not only a practical choice for designers but also a reliable backbone for critical communication systems across multiple industries.

For those looking to incorporate a high-performance RS-485/RS-422 transceiver into their designs, the SN65HVD72DRBR from Texas Instruments stands out as a superior option that balances functionality, durability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0171 $50.8550
120+ $0.8345 $100.1400
190+ $0.8085 $153.6150
260+ $0.7824 $203.4240
335+ $0.7563 $253.3605
445+ $0.6781 $301.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,570 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess