EN
  • EN
  • DE

SN65HVD485EDGK

Part No SN65HVD485EDGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HALF-DUPLEX RS-485 TRANSCEIVER | IC RS485 TXRX HALF-DUPLEX 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 10Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number SN65HVD485E
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1252750-SN65HVD485EDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN65HVD485EDGK CAD Model

Description

Product Overview: SN65HVD485EDGK

The SN65HVD485EDGK is a robust half-duplex RS-485 transceiver module designed and produced by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to facilitate reliable communication in industrial and networking applications that require high-speed, bidirectional data transfer over long distances.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD485EDGK comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, ensuring the device's longevity and reliability even in environments prone to electrical discharges.
  • Extended Temperature Range: With an operational temperature range of -40°C to 85°C, this transceiver is suitable for deployment in harsh industrial conditions.
  • High Baud Rates: It supports data rates up to 5 Mbps, allowing for high-speed data transmission that is essential for modern industrial communication protocols.
  • Differential Output and Input: The device features a differential line driver and receiver that improve signal integrity by reducing susceptibility to noise, a critical factor in maintaining communication integrity over long cable runs.

Applications

The SN65HVD485EDGK transceiver is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Meter Reading
  • Factory Automation

Technical Specifications

The device is packaged in an 8-pin PowerPAD™ VSSOP (DGK) package, which not only saves space but also enhances thermal performance. It operates from a single 3.3V supply, making it compatible with modern low-voltage systems. Additionally, the SN65HVD485EDGK features thermal shutdown protection and is designed to be compatible with the requirements of the TIA/EIA-485A standard.

Quality and Support

As with all Texas Instruments products, the SN65HVD485EDGK is manufactured to high-quality standards, ensuring reliability and performance. TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist developers in integrating this transceiver into their projects seamlessly.

For engineers seeking a reliable and high-performance RS-485 transceiver, the SN65HVD485EDGK from Texas Instruments represents a compelling choice, bringing together durability, efficiency, and high-speed data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess